Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1779910000

Description
TERM BLOCK PLUG 10/30POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10/30POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1801-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1801-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1801-ND
TERM BLOCK PLUG 10/30POS 3.5MM

TERM BLOCK PLUG 10/30POS 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller - 55H2585 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller
55H2585
Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller 55H2585
TERMINAL BLOCK PLUGGABLE 30 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:30Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE 30 POSITION, 22-16AWG; Pitch Spacing:3.5mm; No. of Positions:30Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Push In; Rated Current:5A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1801-ND 55H2585
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 30 Position, 22-16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 75 C (-58 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175-6-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers