Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1779880000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Number of Levels: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Number of Levels: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Number of Levels: 0.138" (3.50mm) Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Number of Levels: 0.138" (3.50mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV10605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details