Weidmuller Terminal Blocks - Din Rail, Channel 1779010000

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3710-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3710-ND
Terminal Blocks - Din Rail, Channel 281-3710-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
ZTR 2.5-2 EA, R20 - 1779010000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZTR 2.5-2 EA, R20
1779010000
ZTR 2.5-2 EA, R20 1779010000
ZTR 2.5-2 EA, R20

ZTR 2.5-2 EA, R20

Buy Now
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller - 61K8710 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller
61K8710
Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller 61K8710
DIN RAIL TERMINAL BLOCK, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:400V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet
No. Of Positions Weidmuller - 30AC3510 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Weidmuller
30AC3510
No. Of Positions Weidmuller 30AC3510
No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:400V; No. of Levels:1; Product Range:Z Series RoHS Compliant: Yes

No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:10A; Rated Voltage:400V; No. of Levels:1; Product Range:Z Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3710-ND 1779010000 61K8710
Product Name Terminal Blocks - Din Rail, Channel ZTR 2.5-2 EA, R20 Din Rail Terminal Block, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Disconnect terminal block for test and measurement - 2002-1674/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details