PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34C6916 |
| Product Name | Pin Header, 2 Position, 5.08Mm; Gender Weidmuller |
| Mounting | PCB Mount |