Weidmuller Terminal Blocks - Din Rail, Channel 1775580000

Description
CONN TERM BLK FEED THRU 16-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 16-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3351-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3351-ND
Terminal Blocks - Din Rail, Channel 281-3351-ND
CONN TERM BLK FEED THRU 16-30AWG

CONN TERM BLK FEED THRU 16-30AWG

Buy Now Datasheet
Terminal Blocks Unreviewed - 1775580000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
1775580000
Terminal Blocks Unreviewed 1775580000
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block, Din Rail, 4Pos, 14Awg; No. Of Positions Weidmuller - 34C6914 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 14Awg; No. Of Positions Weidmuller
34C6914
Terminal Block, Din Rail, 4Pos, 14Awg; No. Of Positions Weidmuller 34C6914
TERMINAL BLOCK, DIN RAIL, 4POS, 14AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:17.5A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 14AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Tension Clamp; Rated Current:17.5A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3351-ND 1775580000 34C6914
Product Name Terminal Blocks - Din Rail, Channel Terminal Blocks Unreviewed Terminal Block, Din Rail, 4Pos, 14Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 16 to 30 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers