Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 17.5 A
Voltage - IEC: 500V
Current - UL: 15 A
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel |
| Connector Type | DIN Connector |