The XC5B-1031-3 is a double-row socket connector conforming to DIN 41612 standards, designed for PCB applications. It features a rated current of 2 A and a rated voltage of 300 VAC, with a maximum contact resistance of 20 mΩ and an insulation resistance of at least 1 MΩ. The dielectric strength is rated at 1,000 VAC for one minute. The connector is constructed from fiberglass reinforced PBT resin, ensuring durability and compliance with UL94 V-0 standards. It supports a temperature range of -55 to 125°C and offers a total insertion force of 0.59 N per contact, with a removal force of 0.15 N minimum. The connector is RoHS compliant and has a durability rating of 200 insertion cycles. This product is suitable for applications requiring reliable connections in various electronic devices.
Expanding the DIN Concept
10 Position Din Connector Receptacle, Female Sockets Gold Through Hole
CONN DIN RCPT 10POS PCB GOLD Product overview: XC5B-1031-3 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5B-1031-3 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 10POS PCB GOLD
| Aratas America LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5B-1031-3 | XC5B-1031-3-ND | 307-XC5B-1031-3 | XC5B-1031-3 | 06AC0178 |
| Product Name | XC5(DIN-style Twin-contact Connectors) | DIN 41612 | Electronic Connector | Backplane Connectors - DIN 41612 | Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | |||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Straight DIP | Solder | |||
| Voltage Rating | 300 volts |