Weidmuller Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 1775452001

Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller - 55H2567 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
55H2567
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 55H2567
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: No

TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1Rows RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2567
Product Name Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details