Weidmuller Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 1775222001

Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Closed End RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Closed End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller - 55H2564 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
55H2564
Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller 55H2564
TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Closed End RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 24 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Features:Closed End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2564
Product Name Terminal Block, Header, 24 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details