Amphenol Communications Solutions Backplane Connector, Header, 34 Position; Product Range Amphenol Communications Solutions 10085236-003LF

Description
BACKPLANE CONNECTOR, HEADER, 34 POSITION; Product Range:FCI HCI Series; No. of Contacts:34Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 34 POSITION; Product Range:FCI HCI Series; No. of Contacts:34Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 34 Position; Product Range Amphenol Communications Solutions - 45P2955 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 34 Position; Product Range Amphenol Communications Solutions
45P2955
Backplane Connector, Header, 34 Position; Product Range Amphenol Communications Solutions 45P2955
BACKPLANE CONNECTOR, HEADER, 34 POSITION; Product Range:FCI HCI Series; No. of Contacts:34Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 34 POSITION; Product Range:FCI HCI Series; No. of Contacts:34Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 45P2955
Product Name Backplane Connector, Header, 34 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
Conn, R/a Header, 4Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9761 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
2 suppliers
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-FS13405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details