Weidmuller Terminal Block, Header, 5 Position, 1Row; Gender Weidmuller 1774792001

Description
TERMINAL BLOCK, HEADER, 5 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 5 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5 Position, 1Row; Gender Weidmuller - 55H2555 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5 Position, 1Row; Gender Weidmuller
55H2555
Terminal Block, Header, 5 Position, 1Row; Gender Weidmuller 55H2555
TERMINAL BLOCK, HEADER, 5 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2555
Product Name Terminal Block, Header, 5 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details