Harwin Plc 10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3242096M2

Description
Male Double Row Crimp Connector Housing, screw fixings with panel mount studs - 20 (10+10) contacts. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. Compatible with metal backshell for panel mount (G125-9602002). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row Crimp Connector Housing, screw fixings with panel mount studs - 20 (10+10) contacts. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. Compatible with metal backshell for panel mount (G125-9602002). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3242096M2 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
G125-3242096M2
10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3242096M2
Male Double Row Crimp Connector Housing, screw fixings with panel mount studs - 20 (10+10) contacts. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. Compatible with metal backshell for panel mount (G125-9602002). For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Crimp Connector Housing, screw fixings with panel mount studs - 20 (10+10) contacts. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting.
  • Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. Compatible with metal backshell for panel mount (G125-9602002).
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3242096M2
Product Name 10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224269600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - G125-FV12605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-MH11205L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details