Weidmuller Terminal Block, Header, 4 Position, 1Row; Gender Weidmuller 1774782001

Description
TERMINAL BLOCK, HEADER, 4 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4 Position, 1Row; Gender Weidmuller - 55H2554 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4 Position, 1Row; Gender Weidmuller
55H2554
Terminal Block, Header, 4 Position, 1Row; Gender Weidmuller 55H2554
TERMINAL BLOCK, HEADER, 4 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4 POSITION, 1ROW; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2554
Product Name Terminal Block, Header, 4 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8942 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details