Amphenol Communications Solutions Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions 86094647113H55ELF

Description
CONN, DIN 41612, HEADER, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONN, DIN 41612, HEADER, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8942 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions
28AH8942
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions 28AH8942
CONN, DIN 41612, HEADER, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 64POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8942
Product Name Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Conn, Header, 36Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1371 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details