Weidmuller Thread Size Imperial Weidmuller 1772240000

Description
Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:M32; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:-; Product Range:- RoHS Compliant: Yes
Description
Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:M32; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thread Size Imperial Weidmuller - 30AC3506 - Newark, An Avnet Company
Chicago, IL, United States
Thread Size Imperial Weidmuller
30AC3506
Thread Size Imperial Weidmuller 30AC3506
Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:M32; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:-; Product Range:- RoHS Compliant: Yes

Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:M32; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 30AC3506
Product Name Thread Size Imperial Weidmuller
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249615 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
Cable Glands - 1856088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2559 inch (6.5 mm)
View Details