Weidmuller DIN Rail Terminal Blocks 1772060000

Description
Weidmüller 1772060000
Request a Quote Datasheet
Description
Weidmüller 1772060000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4587618 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4587618
DIN Rail Terminal Blocks 4587618
Weidmüller 1772060000

Weidmüller 1772060000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3645-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3645-ND
Terminal Blocks - Din Rail, Channel 281-3645-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal Block, Fuse, 2 Position, 26-12Awg; No. Of Positions Weidmuller - 68H8283 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 26-12Awg; No. Of Positions Weidmuller
68H8283
Terminal Block, Fuse, 2 Position, 26-12Awg; No. Of Positions Weidmuller 68H8283
TERMINAL BLOCK, FUSE, 2 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WEIDMULLER Panel Accessories 1772060000

WEIDMULLER Panel Accessories 1772060000

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4587618 281-3645-ND 68H8283
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 2 Position, 26-12Awg; No. Of Positions Weidmuller Terminal Blk/Strip Wiring Dev
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSMXX093 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers