TERM BLOCK PLUG 3POS 3.5MM
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 22-20AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1719-ND | 34C6871 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 3 Position, 22-20Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Insulation Displacement | |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 80 C (-58 to 176 F) |