Weidmuller Din Rail, Channel 1770390000

Description
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-3672-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3672-ND
Din Rail, Channel 281-3672-ND
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG

Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Ground, Earth Number of Positions: 3 Number of Levels: 1 Terminal - Width: 6.1mm Termination Style: Push In, Spring

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Package: Bulk
Product Status: Active
Type: Ground, Earth
Number of Positions: 3
Number of Levels: 1
Terminal - Width: 6.1mm
Termination Style: Push In, Spring

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3672-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 490876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details