Weidmuller Terminal Blocks - Din Rail, Channel 1768310000

Description
CONN TERM BLK GROUND 4-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 4-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3712-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3712-ND
Terminal Blocks - Din Rail, Channel 281-3712-ND
CONN TERM BLK GROUND 4-14 AWG

CONN TERM BLK GROUND 4-14 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 4Awg; No. Of Positions Weidmuller - 61K8357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 4Awg; No. Of Positions Weidmuller
61K8357
Terminal Block, Din Rail, 3Pos, 4Awg; No. Of Positions Weidmuller 61K8357
TERMINAL BLOCK, DIN RAIL, 3POS, 4AWG; No. of Positions:3Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 4AWG; No. of Positions:3Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Tension Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3712-ND 61K8357
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 4Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.209 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers