Weidmuller DIN Rail Terminal Blocks 1768000000

Description
Weidmüller 1768000000
Request a Quote Datasheet
Description
Weidmüller 1768000000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3830141 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3830141
DIN Rail Terminal Blocks 3830141
Weidmüller 1768000000

Weidmüller 1768000000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3758-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3758-ND
Terminal Blocks - Din Rail, Channel 281-3758-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Terminal Block, Fuse, 7 Position, 26-12Awg; No. Of Positions Weidmuller - 14C0248 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 7 Position, 26-12Awg; No. Of Positions Weidmuller
14C0248
Terminal Block, Fuse, 7 Position, 26-12Awg; No. Of Positions Weidmuller 14C0248
TERMINAL BLOCK, FUSE, 7 POSITION, 26-12AWG; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:400V; No. of Levels:4 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 7 POSITION, 26-12AWG; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:400V; No. of Levels:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3830141 281-3758-ND 14C0248
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 7 Position, 26-12Awg; No. Of Positions Weidmuller
Approvals RoHS Compliant RoHS Compliant
Termination Options Spring Clamp
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blk/Strip Wiring Dev - 344795 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks - 1-1546105-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers