Weidmuller Terminal Blocks - Din Rail, Channel 1766240000

Description
CONN TERM BLK FEED THRU 4-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 4-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3788-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3788-ND
Terminal Blocks - Din Rail, Channel 281-3788-ND
CONN TERM BLK FEED THRU 4-14 AWG

CONN TERM BLK FEED THRU 4-14 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8262997 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8262997
DIN Rail Terminal Blocks 8262997
Weidmüller 1766240000

Weidmüller 1766240000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3788-ND 8262997
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 4 to 14 AWG 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details