"Wire Marker Carrier, Cable Tie 0.44"" W x 1.30"" L (11.3mm x 33.0mm) Transparent Poly-Vinyl Chloride (PVC)"
Manufacturer: Weidmüller
Category: Cables, Wires - Management Markers
Series: CLI TM
Type: Wire Marker Carrier, Cable Tie
Package: Bulk
Size: 0.44" W x 1.30" L (11.3mm x 33.0mm)
Legend: Blank
Cable Diameter: 0.394" ~ 12.480" (10.00mm ~ 317.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 1763280000-ND | 1763280000 |
| Product Name | Markers | Cables, Wires - Management Markers |
| Material | PVC |