Weidmuller Pin Header, 3 Position, 3.5Mm; Gender Weidmuller 1762012001

Description
PIN HEADER, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
PIN HEADER, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 3 Position, 3.5Mm; Gender Weidmuller - 18C9157 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 3.5Mm; Gender Weidmuller
18C9157
Pin Header, 3 Position, 3.5Mm; Gender Weidmuller 18C9157
PIN HEADER, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C9157
Product Name Pin Header, 3 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details