Weidmuller Pluggable Terminal Blocks 1760500000

Description
Weidmüller 1760500000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1760500000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 4087887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4087887
Pluggable Terminal Blocks 4087887
Weidmüller 1760500000 PCB Terminal Block

Weidmüller 1760500000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2882-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2882-ND
Terminal Blocks - Wire to Board 281-2882-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 24-14Awg; Pitch Spacing Weidmuller - 92B0718 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 24-14Awg; Pitch Spacing Weidmuller
92B0718
Terminal Block, Pcb, 3 Position, 24-14Awg; Pitch Spacing Weidmuller 92B0718
TERMINAL BLOCK, PCB, 3 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Colour:OrangeRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Colour:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4087887 281-2882-ND 92B0718
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 24-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB
Termination Options Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.568 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-3204/700-000/997-605TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers