Weidmuller Terminal Block Pluggable 12 Position, 22-20Awg; Pitch Spacing Weidmuller 1759490000

Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-20AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:IDC; Rated Current:8A RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-20AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:IDC; Rated Current:8A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 12 Position, 22-20Awg; Pitch Spacing Weidmuller - 14C0171 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 22-20Awg; Pitch Spacing Weidmuller
14C0171
Terminal Block Pluggable 12 Position, 22-20Awg; Pitch Spacing Weidmuller 14C0171
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-20AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:IDC; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-20AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.75mm²; Wire Connection Method:IDC; Rated Current:8A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14C0171
Product Name Terminal Block Pluggable 12 Position, 22-20Awg; Pitch Spacing Weidmuller
North American 22 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2845.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details