Weidmuller Rectangular Insert, Plug, 10 Position, Crimp; Product Range Weidmuller 1758400000

Description
RECTANGULAR INSERT, PLUG, 10 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 10 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 10 Position, Crimp; Product Range Weidmuller - 25C0611 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 10 Position, Crimp; Product Range Weidmuller
25C0611
Rectangular Insert, Plug, 10 Position, Crimp; Product Range Weidmuller 25C0611
RECTANGULAR INSERT, PLUG, 10 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 10 POSITION, CRIMP; Product Range:ConCept Series; No. of Contacts:10Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 25C0611
Product Name Rectangular Insert, Plug, 10 Position, Crimp; Product Range Weidmuller
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Polyamide Metric Thread Plugs - 7217363 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details