Weidmuller Terminal Blocks - Wire to Board 1758020000

Description
TERM BLK 10POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 10POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1580-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1580-ND
Terminal Blocks - Wire to Board 281-1580-ND
TERM BLK 10POS 45DEG 5.08MM PCB

TERM BLK 10POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 20 Position, 24-14Awg; Pitch Spacing Weidmuller - 14C0156 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 20 Position, 24-14Awg; Pitch Spacing Weidmuller
14C0156
Terminal Block, Pcb, 20 Position, 24-14Awg; Pitch Spacing Weidmuller 14C0156
TERMINAL BLOCK, PCB, 20 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:20Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 20 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:20Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1580-ND 14C0156
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 20 Position, 24-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 10
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1377-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details