Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1753082001

Description
Win Source Part Number: 1316139-1753082001 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 15A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.435" (11.05mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1316139-1753082001 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 15A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.435" (11.05mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1316139-1753082001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1316139-1753082001
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1316139-1753082001
Win Source Part Number: 1316139-1753082001 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 15A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Mounting Type: Through Hole Insulation Height: 0.435" (11.05mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1316139-1753082001
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 12
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 15A
Voltage - IEC: 320 V
Current - UL: 10 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP10
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting Type: Through Hole
Insulation Height: 0.435" (11.05mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.059" (1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1316139-1753082001
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 15Pos, 1Row, 1.5Mm Rohs Compliant Amphenol Communications Solutions - 31AJ0241 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - G125-FV10605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details