Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1748420000

Description
Win Source Part Number: 1342291-1748420000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate B2L Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 12 Number of Levels: 2 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - IEC: 10.3A Voltage - IEC: 250 V Current - UL: 10 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.2-1mm² Color: Orange Contact Mating Finish: Tin Features: Ejector Latches Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 36 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.618" (15.70mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1342291-1748420000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate B2L Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 12 Number of Levels: 2 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - IEC: 10.3A Voltage - IEC: 250 V Current - UL: 10 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.2-1mm² Color: Orange Contact Mating Finish: Tin Features: Ejector Latches Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 36 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.618" (15.70mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1342291-1748420000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1342291-1748420000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1342291-1748420000
Win Source Part Number: 1342291-1748420000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate B2L Type: Plug, Female Sockets Number of Positions: 24 Positions Per Level: 12 Number of Levels: 2 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Current - IEC: 10.3A Voltage - IEC: 250 V Current - UL: 10 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.2-1mm² Color: Orange Contact Mating Finish: Tin Features: Ejector Latches Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP20 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 36 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.618" (15.70mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller

Win Source Part Number: 1342291-1748420000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate B2L
Type: Plug, Female Sockets
Number of Positions: 24
Positions Per Level: 12
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Current - IEC: 10.3A
Voltage - IEC: 250 V
Current - UL: 10 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 0.2-1mm²
Color: Orange
Contact Mating Finish: Tin
Features: Ejector Latches
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP20
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 36
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.618" (15.70mm)
Temperature Range - Operating: -50°C ~ 100°C
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1342291-1748420000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details