Weidmuller Zdk 2.5V Bl Weidmuller 1745880000

Description
ZDK 2.5V BL
Description
ZDK 2.5V BL

Suppliers

Company
Product
Description
Supplier Links
Zdk 2.5V Bl Weidmuller - 61K7579 - Newark, An Avnet Company
Chicago, IL, United States
Zdk 2.5V Bl Weidmuller
61K7579
Zdk 2.5V Bl Weidmuller 61K7579
ZDK 2.5V BL

ZDK 2.5V BL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61K7579
Product Name Zdk 2.5V Bl Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details