Weidmuller Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller 1745820000

Description
HEAVY DUTY INSERT, PLUG, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:24A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:24A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller - 61K7575 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller
61K7575
Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller 61K7575
HEAVY DUTY INSERT, PLUG, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:24A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6 POS; Product Range:HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 61K7575
Product Name Heavy Duty Insert, Plug, 6 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700548 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details