Weidmuller Din Rail, Channel 1745350000

Description
Terminal Block Connector 2 Position Feed Through Beige 4-14 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Beige 4-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-3732-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3732-ND
Din Rail, Channel 281-3732-ND
Terminal Block Connector 2 Position Feed Through Beige 4-14 AWG

Terminal Block Connector 2 Position Feed Through Beige 4-14 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Termination Style: Push In, Spring Current - IEC: 76 A Voltage - IEC: 500V Current - UL: 65 A Package: Bulk Terminal - Width: 15.0mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 76 A
Voltage - IEC: 500V
Current - UL: 65 A
Package: Bulk
Terminal - Width: 15.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Zei 16 Weidmuller - 14C0051 - Newark, An Avnet Company
Chicago, IL, United States
Zei 16 Weidmuller
14C0051
Zei 16 Weidmuller 14C0051
ZEI 16

ZEI 16

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-3732-ND 14C0051
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel Zei 16 Weidmuller
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data