Weidmuller Connectors,Interconnects 1742220000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 54-SOP (0.449", 11.40mm) 23 Leads Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Operating Temperature: -40°C ~ 85°C Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 54-SOP (0.449", 11.40mm) 23 Leads Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Operating Temperature: -40°C ~ 85°C Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 54-SOP (0.449", 11.40mm) 23 Leads Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.200" (5.08mm) Termination Style: PC Pin, Solder Lug Operating Temperature: -40°C ~ 85°C Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 54-SOP (0.449", 11.40mm) 23 Leads
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.200" (5.08mm)
Termination Style: PC Pin, Solder Lug
Operating Temperature: -40°C ~ 85°C
Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K236A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details