TERM BLOCK PLUG 3POS 5.08MM
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1741650000-ND | 1741650000 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks Unreviewed |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |