Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets |
| Product Type | IC Headers |