Weidmuller Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1728800000

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Package: 54-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Operating Temperature: -40°C ~ 85°C
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2946DM/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Power Switch ICs - 7512963P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOP; SOP
View Details