Win Source Part Number: 1340732-1728480000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate S2L
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 4
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 10A
Voltage - IEC: 250 V
Current - UL: 10 A
Voltage - UL: 150 V
Color: Orange
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP10
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 84
Mounting Type: Through Hole
Insulation Height: 0.413" (10.49mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1340732-1728480000 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |