Weidmuller Pin Header, 10Pos, 5.08Mm; Connector Mounting Weidmuller 1726540000

Description
PIN HEADER, 10POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes RoHS Compliant: Yes
Description
PIN HEADER, 10POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10Pos, 5.08Mm; Connector Mounting Weidmuller - 34C6833 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 5.08Mm; Connector Mounting Weidmuller
34C6833
Pin Header, 10Pos, 5.08Mm; Connector Mounting Weidmuller 34C6833
PIN HEADER, 10POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes RoHS Compliant: Yes

PIN HEADER, 10POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6833
Product Name Pin Header, 10Pos, 5.08Mm; Connector Mounting Weidmuller
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X230B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details