Weidmuller Sld 5.08V/6/180 Bk, 4.5Mm Weidmuller 1725890000

Description
SLD 5.08V/6/180 BK, 4.5MM
Description
SLD 5.08V/6/180 BK, 4.5MM

Suppliers

Company
Product
Description
Supplier Links
Sld 5.08V/6/180 Bk, 4.5Mm Weidmuller - 13C9806 - Newark, An Avnet Company
Chicago, IL, United States
Sld 5.08V/6/180 Bk, 4.5Mm Weidmuller
13C9806
Sld 5.08V/6/180 Bk, 4.5Mm Weidmuller 13C9806
SLD 5.08V/6/180 BK, 4.5MM

SLD 5.08V/6/180 BK, 4.5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C9806
Product Name Sld 5.08V/6/180 Bk, 4.5Mm Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details