Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1720920000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Terminal - Width: 5.1mm Stripping Length: 10mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Terminal - Width: 5.1mm Stripping Length: 10mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Terminal - Width: 5.1mm Stripping Length: 10mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Push In, Spring
Material - Insulation: Thermoplastic, Wemid
Material Flammability Rating: UL94 V-0
Terminal - Width: 5.1mm
Stripping Length: 10mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details