Weidmuller Cables, Wires - Management Labels, Labeling 1718431044

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Labels, Labeling Series: TM-I Color: White Package: Bulk For Use With/Related Products: SMark-Laser, PrintJet, MCP Plus Plotter, MC-Mobilo and CLI Marker Sleeves Material: Polyamide Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active Label Type: Standard Label Size: 0.18" W x 0.71" L (4.6mm x 18.0mm); Cable O.D. 0.04" ~ 1.57" (1.0mm ~ 40.0mm)
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Labels, Labeling Series: TM-I Color: White Package: Bulk For Use With/Related Products: SMark-Laser, PrintJet, MCP Plus Plotter, MC-Mobilo and CLI Marker Sleeves Material: Polyamide Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active Label Type: Standard Label Size: 0.18" W x 0.71" L (4.6mm x 18.0mm); Cable O.D. 0.04" ~ 1.57" (1.0mm ~ 40.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Labels, Labeling - 1718431044 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Labels, Labeling
1718431044
Cables, Wires - Management Labels, Labeling 1718431044
Manufacturer: Weidmüller Category: Cables, Wires - Management Labels, Labeling Series: TM-I Color: White Package: Bulk For Use With/Related Products: SMark-Laser, PrintJet, MCP Plus Plotter, MC-Mobilo and CLI Marker Sleeves Material: Polyamide Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active Label Type: Standard Label Size: 0.18" W x 0.71" L (4.6mm x 18.0mm); Cable O.D. 0.04" ~ 1.57" (1.0mm ~ 40.0mm)

Manufacturer: Weidmüller
Category: Cables, Wires - Management Labels, Labeling
Series: TM-I
Color: White
Package: Bulk
For Use With/Related Products: SMark-Laser, PrintJet, MCP Plus Plotter, MC-Mobilo and CLI Marker Sleeves
Material: Polyamide
Operating Temperature: -40°C ~ 100°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Label Type: Standard
Label Size: 0.18" W x 0.71" L (4.6mm x 18.0mm); Cable O.D. 0.04" ~ 1.57" (1.0mm ~ 40.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number 1718431044
Product Name Cables, Wires - Management Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details