Weidmuller Zqv 2.5N/10 Rt Weidmuller 1717980000

Description
ZQV 2.5N/10 RT
Description
ZQV 2.5N/10 RT

Suppliers

Company
Product
Description
Supplier Links
Zqv 2.5N/10 Rt Weidmuller - 10B8732 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 2.5N/10 Rt Weidmuller
10B8732
Zqv 2.5N/10 Rt Weidmuller 10B8732
ZQV 2.5N/10 RT

ZQV 2.5N/10 RT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B8732
Product Name Zqv 2.5N/10 Rt Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to Shrouded Banana Socket, Adapter - 9384 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details