Weidmuller Headers, Plugs and Sockets 1716410000

Description
"11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1716410000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1716410000-ND
Headers, Plugs and Sockets 1716410000-ND
"11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Bl 5.08/11/180 Sn Or Bx / Ea Rohs Compliant Weidmuller - 61K7136 - Newark, An Avnet Company
Chicago, IL, United States
Bl 5.08/11/180 Sn Or Bx / Ea Rohs Compliant Weidmuller
61K7136
Bl 5.08/11/180 Sn Or Bx / Ea Rohs Compliant Weidmuller 61K7136
BL 5.08/11/180 SN OR BX / EA ROHS COMPLIANT: YES

BL 5.08/11/180 SN OR BX / EA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1716410000-ND 61K7136
Product Name Headers, Plugs and Sockets Bl 5.08/11/180 Sn Or Bx / Ea Rohs Compliant Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details