"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LM
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Black
Package: Bulk
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1435-ND | |
| Product Name | Wire to Board | Connectors, Interconnects Terminal Blocks Wire to Board |
| Termination | Screw - Clamping Yoke, Tension Sleeve |