Weidmuller Vg Emv Pg 29 K 29 Weidmuller 1713900000

Description
VG EMV PG 29 K 29
Description
VG EMV PG 29 K 29

Suppliers

Company
Product
Description
Supplier Links
Vg Emv Pg 29 K 29 Weidmuller - 61K7115 - Newark, An Avnet Company
Chicago, IL, United States
Vg Emv Pg 29 K 29 Weidmuller
61K7115
Vg Emv Pg 29 K 29 Weidmuller 61K7115
VG EMV PG 29 K 29

VG EMV PG 29 K 29

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61K7115
Product Name Vg Emv Pg 29 K 29 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details