The CIFXX0M6 is a pluggable terminal block with 1 to 13 poles, designed for modular wiring applications. It features a 10.16 mm pitch, rated for 600 V and 15 A, with wire cross-sections from 0.05 to 2.5 mm² (30-12 AWG). The screw terminals are M3 size with a recommended torque of 0.5 Nm, and the stripping length is 7.5 mm. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. It operates from -40°C to +105°C. The housing is made of PA polyamide in green, with nickel-plated copper alloy screws and tin-plated copper alloy spring contacts. It meets UL, VDE, IMQ, and CSA approvals. Insertion force per pole is maximum 3 N, and withdrawal force is minimum 1.5 N.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIFXX0M6 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 1 to 13 |