Weidmuller Pg To Npt Adapter; Thread Size Imperial Weidmuller 1712390000

Description
PG to NPT adapter; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:-; Length:30mmRoHS Compliant: Yes
Description
PG to NPT adapter; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:-; Length:30mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pg To Npt Adapter; Thread Size Imperial Weidmuller - 10B8628 - Newark, An Avnet Company
Chicago, IL, United States
Pg To Npt Adapter; Thread Size Imperial Weidmuller
10B8628
Pg To Npt Adapter; Thread Size Imperial Weidmuller 10B8628
PG to NPT adapter; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:-; Length:30mmRoHS Compliant: Yes

PG to NPT adapter; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:-; Length:30mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 10B8628
Product Name Pg To Npt Adapter; Thread Size Imperial Weidmuller
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2101372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details