Weidmuller Pg To Npt Adapter; Thread Size Imperial Weidmuller 1712380000

Description
PG to NPT adapter; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
PG to NPT adapter; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pg To Npt Adapter; Thread Size Imperial Weidmuller - 61K7099 - Newark, An Avnet Company
Chicago, IL, United States
Pg To Npt Adapter; Thread Size Imperial Weidmuller
61K7099
Pg To Npt Adapter; Thread Size Imperial Weidmuller 61K7099
PG to NPT adapter; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PG to NPT adapter; Thread Size - Imperial:1-1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 61K7099
Product Name Pg To Npt Adapter; Thread Size Imperial Weidmuller
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

PG7 Ventilation Cable Gland - MIV-CAPG9B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Traction Relief Cable Gland - 4308516 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
Cable Glands - 127243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details