Weidmuller Pg To Npt Adapter; Thread Size Imperial Weidmuller 1712370000

Description
PG to NPT adapter; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP54; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PG to NPT adapter; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP54; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pg To Npt Adapter; Thread Size Imperial Weidmuller - 10B8626 - Newark, An Avnet Company
Chicago, IL, United States
Pg To Npt Adapter; Thread Size Imperial Weidmuller
10B8626
Pg To Npt Adapter; Thread Size Imperial Weidmuller 10B8626
PG to NPT adapter; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP54; Product Range:- RoHS Compliant: Yes

PG to NPT adapter; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP54; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 10B8626
Product Name Pg To Npt Adapter; Thread Size Imperial Weidmuller
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Standard Straight-Through Cable Gland - 4220811 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8346 inch (21.2 mm)
View Details
4 suppliers
Cable Glands - 2116798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details