Weidmuller Pg To Npt Adapter; Thread Size Imperial Weidmuller 1712340000

Description
PG to NPT adapter; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PG to NPT adapter; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pg To Npt Adapter; Thread Size Imperial Weidmuller - 10B8623 - Newark, An Avnet Company
Chicago, IL, United States
Pg To Npt Adapter; Thread Size Imperial Weidmuller
10B8623
Pg To Npt Adapter; Thread Size Imperial Weidmuller 10B8623
PG to NPT adapter; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PG to NPT adapter; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 10B8623
Product Name Pg To Npt Adapter; Thread Size Imperial Weidmuller
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305515 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 2.95 inch (75 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 2101318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details